Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
285
in stock
|
Buy Now | |
TE Store
from US$3.90
|
898
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
285
in stock
|
Buy Now | |
element14
from US$2.54
|
285
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.85mm, .191in |
Keying & Polarized Position Locations | 0 |
Number of Positions | 62 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 62 |
Number of Dual Positions | 31 |
Number of Single Positions | 0 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Card Slot Depth | .313in, 7.67mm |
Power Contact Centerline | 2.54mm, .1in |
Height | 15.67mm, .79in |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 108 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 31 POS 100C/L Connector System: Board-to-Board Number of Positions: 62 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 62 2.54 mm .1" | Card Edge Power Connector | Part Number: 6-5530843-5 | Internal Number: 6-5530843-5 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 62Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 6-5530843-5 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 62POS, TH | element14 |
Dual Row 62 Position (2 x 31) 400 V Vertcal Board to Board Receptacle Connector | Future Electronics |
Conn Card Edge SKT 62 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Standard Edge II Series, Female Edge Conn, Mount,31(Dual)Way,2 Row,2.54mm Pitch | TE Connectivity 6-5530843-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6-5530843-5?
Additional datasheets, footprints and schematics for 6-5530843-5 are listed on our Part Details page. You can also find images and similar parts to 6-5530843-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5530843-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5530843-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5530843-5 fall under?
The 6-5530843-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-5530843-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5530843-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5530843-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5530843-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 6-5530843-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5530843-5 often in real-time on the comparison pages.
What if I can't find stock of 6-5530843-5?
You can fill out our help required form which you can use to request a quote for 6-5530843-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.