Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 320 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, .05µm, 1.9685µin, 1µm |
PCB Contact Termination Area Plating Material | Tin, Gold |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Connector Height | 4mm, .157in |
Stack Height | 4mm, .157in |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .2in |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Housing Color | Black |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Mating Alignment Type | Polarization |
Assembly Process Feature | Vacuum Cover |
Circuit Application | Signal |
実装方法 | Soft Tray |
Packaging Quantity | 18 |
Packaging Method | Soft Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 6-5353729-1?
Additional datasheets, footprints and schematics for 6-5353729-1 are listed on our Part Details page. You can also find images and similar parts to 6-5353729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5353729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5353729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5353729-1 fall under?
The 6-5353729-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-5353729-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5353729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5353729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5353729-1 have stock available?
There is no stock from authorised distributors for 6-5353729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5353729-1 often in real-time on the comparison pages.
What if I can't find stock of 6-5353729-1?
You can fill out our help required form which you can use to request a quote for 6-5353729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.