Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.64
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.72
|
352
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.72
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
75
in stock
|
Buy Now | |
Distrelec
from US$3.36
|
75
in stock
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
TE Store
from US$5.74
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 3.17mm, .124in |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LE7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LE7189 |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., Receptacle assemblies with low force contacts are available. |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
16 MODII 2PC DR CE RECPT ASSY, | Heilind Electronics |
16 Modii 2Pc Dr Ce Recpt Assy, Rohs |Amp Te Connectivity 6-534975-5 | Newark Electronics |
16 MODII 2PC DR CE RECPT ASSY RoHS | Rapid Electronics |
TE Connectivity 16 MODII 2PC DR CE RECPT ASSY RoHS Headers & Wire Housings 16 MODII 2PC DR CE RECPT ASSY | Distrelec |
CONN RCPT 16POS 0.1 GOLD PCB R/A | Future Electronics |
Conn Socket Strip SKT 16 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 16 Modii 2Pc Dr Ce Recpt Assy, Rohs | TE Connectivity 6-534975-5 | RS Americas |
Special Order: 16 MODII 2PC DR CE RECPT ASSY, RoHS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 16 | PCB Header & Receptacle | Part Number: 6-534975-5 | Internal Number: 6-534975-5 | TE Connectivity | TE Store |
16 MODII 2PC DR CE RECPT ASSY, ROHS | Farnell |
Where can I find additional details, specifications and documents for a 6-534975-5?
Additional datasheets, footprints and schematics for 6-534975-5 are listed on our Part Details page. You can also find images and similar parts to 6-534975-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534975-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534975-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534975-5 fall under?
The 6-534975-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534975-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534975-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534975-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534975-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-534975-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534975-5 often in real-time on the comparison pages.
What if I can't find stock of 6-534975-5?
You can fill out our help required form which you can use to request a quote for 6-534975-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.