Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 12 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Comment | RoHS 2002/95/EC Compliant. |
Packaging Method | Tube |
Packaging Quantity | 24 |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | No |
12 MODII VRT 2PC DR, ROHS | Avnet America |
Connector, AMPMODU, 12 Modii Vrt 2Pc Dr, Rohs | TE Connectivity 6-534972-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6-534972-5?
Additional datasheets, footprints and schematics for 6-534972-5 are listed on our Part Details page. You can also find images and similar parts to 6-534972-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534972-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534972-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534972-5 fall under?
The 6-534972-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534972-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534972-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534972-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534972-5 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 6-534972-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534972-5 often in real-time on the comparison pages.
What if I can't find stock of 6-534972-5?
You can fill out our help required form which you can use to request a quote for 6-534972-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.