Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.03
|
84
in stock
|
Buy Now | |
Powell Electronics
from US$12.40
|
874
in stock
|
Buy Now | |
Newark Electronics
from US$13.21
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$17.04
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
84
in stock
|
Buy Now | |
Avnet America
from US$10.00
|
-
|
Buy Now | |
TE Store
from US$17.42
|
-
|
Buy Now |
Post Plating Material | Tin over Nickel |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Housing Color | Black |
Housing Material | PBT GF |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mounting Hole Diameter | 2.15mm |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | To mount connector to pc board, use M2 screws and nuts (not supplied). |
Packaging Method | Tray |
Packaging Quantity | 104 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector Type | Connector Assembly |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector System | Cable-to-Board |
Product Type | Connector |
Shell Type | All Plastic |
Profile | Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn Amplimite.050 Cap Assy (V) |Amp Te Connectivity 6-5173277-2 | Newark Electronics |
D-Sub Standard Conn AMPLIMITE.050 CAP ASSY (V) | Rapid Electronics |
TE Connectivity AMPLIMITE 050 PLUG ASSH H 40P D-Sub Standard Connectors AMPLIMITE.050 CAP ASSY (V) 50P PBF | Distrelec |
Conn D-Subminiature SKT 40 POS 2.54mm Solder RA Thru-Hole 40 Terminal 1 Port | Avnet America |
Special Order: AMPLIMITE 050 PLUG ASSH H 40P Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 40 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 6-5173277-2 | Internal Number: 6-5173277-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-5173277-2?
Additional datasheets, footprints and schematics for 6-5173277-2 are listed on our Part Details page. You can also find images and similar parts to 6-5173277-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5173277-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5173277-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5173277-2 fall under?
The 6-5173277-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-5173277-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5173277-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5173277-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5173277-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-5173277-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5173277-2 often in real-time on the comparison pages.
What if I can't find stock of 6-5173277-2?
You can fill out our help required form which you can use to request a quote for 6-5173277-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.