Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 4000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxj Series, 220 - F, - 20%, 6.3 V, 5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 6.3YXJ220M5X11 | Newark Electronics |
CAP, 220µF, 6.3V, 20% | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 6.3 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6.3YXJ220M5X11?
Additional datasheets, footprints and schematics for 6.3YXJ220M5X11 are listed on our Part Details page. You can also find images and similar parts to 6.3YXJ220M5X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6.3YXJ220M5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3YXJ220M5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6.3YXJ220M5X11 fall under?
The 6.3YXJ220M5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 6.3YXJ220M5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3YXJ220M5X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 6.3YXJ220M5X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6.3YXJ220M5X11 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 6.3YXJ220M5X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6.3YXJ220M5X11 often in real-time on the comparison pages.
What if I can't find stock of 6.3YXJ220M5X11?
You can fill out our help required form which you can use to request a quote for 6.3YXJ220M5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.