Status: | Unknown |
---|---|
Series: | ML Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 6.3V |
Product Range | ML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 9mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 9mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 3000h |
Ripple Current AC | 480mA |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Al 105deg 1000uF 6.3V 10x9 | RS |
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, Radial | Newark Electronics |
CAP, 1000µF, 6.3V, 20% | element14 |
ML 1000uF 6,3V 20% 10x9/5,0 | Rutronik |
Aluminum Electrolytic Capacitor, 1000 uF, 6.3 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6.3ML1000MEFC10X9?
Additional datasheets, footprints and schematics for 6.3ML1000MEFC10X9 are listed on our Part Details page. You can also find images and similar parts to 6.3ML1000MEFC10X9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6.3ML1000MEFC10X9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.3ML1000MEFC10X9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6.3ML1000MEFC10X9 fall under?
The 6.3ML1000MEFC10X9 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 6.3ML1000MEFC10X9 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6.3ML1000MEFC10X9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6.3ML1000MEFC10X9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6.3ML1000MEFC10X9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 6.3ML1000MEFC10X9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6.3ML1000MEFC10X9 often in real-time on the comparison pages.
What if I can't find stock of 6.3ML1000MEFC10X9?
You can fill out our help required form which you can use to request a quote for 6.3ML1000MEFC10X9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.