Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.73
|
106
in stock
|
Buy Now | |
TE Store
from US$9.22
|
939
in stock
|
Buy Now | |
Newark Electronics
from US$9.99
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$9.85
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
106
in stock
|
Buy Now | |
Farnell
from US$10.20
|
106
in stock
|
Buy Now | |
Future Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now | |
RS Americas
from US$10.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Key Type | SDRAM |
---|---|
Latch Material | Stainless Steel |
Ejector Location | None |
Latch Plating Material | Tin |
Number of Bays | 2 |
Number of Positions | 144 |
Number of Keys | 1 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Center Key | Offset Left |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 9.84µin, .25µm |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | .22in, 5.6mm |
DRAM Voltage | 3.3V |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Housing Material | High Temperature Plastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | High |
Row-to-Row Spacing | .244in, 6.2mm |
Product Type | Socket |
DRAM Type | Small Outline (SO) |
Sealable | No |
Connector System | Cable-to-Board |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SKT,SODIMM,144P,SDRAM3.3V,HIGH,T&R DRAM Type: Small Outline (SO) Stack Height: .22 in Stack Height: 5.6 mm Module Orientation: Right Angle Number of Positions: 144 Small Outline (SO) .22" 5.6 mm Right Angle | Ddr3 So Dimm Socket | Part Number: 6-390112-1 | Internal Number: 6-390112-1 | .22" | TE Connectivity | TE Store |
Dimm Connectors So Dimm 3.3V 144 Pos |Amp Te Connectivity 6-390112-1 | Newark Electronics |
DIMM Connectors SO DIMM 3.3V 144 POS | Rapid Electronics |
TE Connectivity - AMP DIMM Socket 144P SDRAM 3.3 V High T&R | Distrelec |
144 Position 0.8 Pitch Right Angle SMT DIMM Socket PBC | Future Electronics |
Conn SO DIMM Socket SKT 144 POS 0.8mm Solder RA SMD T/R | Avnet America |
SKT, SODIMM,144P, SDRAM3.3V, HIGH, T and R, SO DIMM Sockets | TE Connectivity 6-390112-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-390112-1?
Additional datasheets, footprints and schematics for 6-390112-1 are listed on our Part Details page. You can also find images and similar parts to 6-390112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-390112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-390112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-390112-1 fall under?
The 6-390112-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-390112-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-390112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-390112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-390112-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-390112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-390112-1 often in real-time on the comparison pages.
What if I can't find stock of 6-390112-1?
You can fill out our help required form which you can use to request a quote for 6-390112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.