Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 38.1mm |
Recovered Wall Thickness (Max) | .64mm |
Recovered Inside Diameter (Max) | 19.1mm |
CSA Certified | Yes |
UL Rating | Yes |
Mechanical Resistance | Abrasion Resistant |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Product Availability | ANZPAC |
Material System | Polyolefin |
Shrink Ratio | < 2:1 |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Chemical Resistance | Yes |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 6-361510-9?
Additional datasheets, footprints and schematics for 6-361510-9 are listed on our Part Details page. You can also find images and similar parts to 6-361510-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-361510-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-361510-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-361510-9 fall under?
The 6-361510-9 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6-361510-9 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-361510-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-361510-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-361510-9 have stock available?
There is no stock from authorised distributors for 6-361510-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-361510-9 often in real-time on the comparison pages.
What if I can't find stock of 6-361510-9?
You can fill out our help required form which you can use to request a quote for 6-361510-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.