Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | SD Card Adapter |
---|---|
For Use With | NAND-Flash Eval Board |
Features | Card Detect Signal Write Protect Signal SPI and Card Mode Ground and Signal Headers |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Sd Card Pin Out Adapter | Newark Electronics |
SD CARD ADAPTOR, EVAL BOARD | element14 |
Where can I find additional details, specifications and documents for a 6.20.13 SD CARD ADAPTER?
Additional datasheets, footprints and schematics for 6.20.13 SD CARD ADAPTER are listed on our Part Details page. You can also find images and similar parts to 6.20.13 SD CARD ADAPTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6.20.13 SD CARD ADAPTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.20.13 SD CARD ADAPTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6.20.13 SD CARD ADAPTER fall under?
The 6.20.13 SD CARD ADAPTER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6.20.13 SD CARD ADAPTER when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6.20.13 SD CARD ADAPTER you can contact the distributor directly for product support, shipping queries etc.
Is the 6.20.13 SD CARD ADAPTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6.20.13 SD CARD ADAPTER have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6.20.13 SD CARD ADAPTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6.20.13 SD CARD ADAPTER often in real-time on the comparison pages.
What if I can't find stock of 6.20.13 SD CARD ADAPTER?
You can fill out our help required form which you can use to request a quote for 6.20.13 SD CARD ADAPTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.