Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1879277-5 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .5mm |
Power Rating | .125W |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 21KΩ |
Tolerance | .1% |
Voltage Rating | 150V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Size Code | 0805 |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±15ppm/°C |
Thin Film Resistors-Smd Rp 2A 21K 0.1% 15Ppm |Holsworthy Te Connectivity 6-1879277-5 | Newark Electronics |
Thin Film Resistors-SMD RP 2A 21K 0.1% 15PPM | Rapid Electronics |
TE Connectivity RP 2A 21K 0.1% 15PPM 1K RL Thin Film Res | Distrelec |
Res Thin Film 0805 21K Ohm 0.1% 1/8W ±15ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Res Precision Thin Film 0805 21k Ohm 0.1% 1/8W �15ppm/�C Molded Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1879277-5?
Additional datasheets, footprints and schematics for 6-1879277-5 are listed on our Part Details page. You can also find images and similar parts to 6-1879277-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1879277-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1879277-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1879277-5 fall under?
The 6-1879277-5 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 6-1879277-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1879277-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1879277-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1879277-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1879277-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1879277-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1879277-5?
You can fill out our help required form which you can use to request a quote for 6-1879277-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.