Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A108SYCQ04 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.85
|
91
in stock
|
Buy Now | |
Distrelec
from US$3.04
|
329
in stock
|
Buy Now | |
element14
from US$4.63
|
18
in stock
|
Buy Now | |
Farnell
from US$3.29
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$2.86
|
-
|
Buy Now | |
TE Store
from US$6.18
|
-
|
Buy Now | |
Sager
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Threaded |
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On (On) |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Voltage Rating | 20 V |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Sealed | Yes |
Product Type | Switch |
Termination Type | Printed Circuit |
TE Connectivity - AMP Toggle Switch SPDT On-(on) Momentary 5A | Distrelec |
Switch,toggle,1P,on (on),PCB mount,5A | RS |
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB | element14 |
Toggle Switch, Spdt, 120Vac, 5A, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 6-1825136-3 | Newark Electronics |
Toggle Switches 5A On (On) SPDT | Future Electronics |
Switch Toggle ON None (ON) SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
TOGGLE SW SPDT 5A 120VAC | TTI Europe |
Special Order: A108SYCQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 6-1825136-3 | Internal Number: 6-1825136-3 | Alias Number: A108SYCQ04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-1825136-3?
Additional datasheets, footprints and schematics for 6-1825136-3 are listed on our Part Details page. You can also find images and similar parts to 6-1825136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825136-3 fall under?
The 6-1825136-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825136-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825136-3 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 6-1825136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825136-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1825136-3?
You can fill out our help required form which you can use to request a quote for 6-1825136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.