Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Signal Positions | 18 |
Number of Rows | 2 |
Number of Sections | 1 |
Number of Positions | 18 |
Tab Thickness | .025in, .64mm, .6mm, .023in |
Tab Width | .04in, .07in, 1.77mm, 1mm |
Length | 1.4in, 35.8mm |
Width | 37.05mm, 1.45in |
Centerline (Pitch) | .098in, 3.9mm, .153in, 2.5mm |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mounting Holes | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 50 |
Sealable | No |
Hybrid Header | Yes |
Connector System | Wire-to-Wire |
Shielded | No |
Operating Temperature (Max) | 85°C, 75°C, 212°F, 176°F, 167°F, 90°C, 185°F, 80°C, 194°F, 100°C, 105°C, 158°F, 149°F, 221°F, 65°C, 70°C |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
18P Nscc Cap Hsg Assy Rohs Compliant: Yes |Amp Te Connectivity 6-178691-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-178691-6?
Additional datasheets, footprints and schematics for 6-178691-6 are listed on our Part Details page. You can also find images and similar parts to 6-178691-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-178691-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-178691-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-178691-6 fall under?
The 6-178691-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6-178691-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-178691-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-178691-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-178691-6 have stock available?
Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 6-178691-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-178691-6 often in real-time on the comparison pages.
What if I can't find stock of 6-178691-6?
You can fill out our help required form which you can use to request a quote for 6-178691-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.