Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD02W-PLUS,
A98870-000 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
23,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
600
in stock
|
Buy Now | |
Conrad
from US$0.15
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.0400
|
-
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0386
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Size | STD 02 |
---|---|
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Marker Color | White |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | + |
TE Connectivity STD02W-PLUS Wire Labels & Markers STD02W | Distrelec |
No. of markers: 30 | Conrad |
Wire Labels & Markers Std02W-Plus |Amp Te Connectivity 6-1768041-4 | Newark Electronics |
Labels Marker Label Polyoxymethylene White 1.4x1.8mm | Future Electronics |
AMP6-1768041-4 | Avnet America |
Special Order: STD02W-PLUS Marker Style: Snap-On Marker Size: STD 02 Compatible Cable Diameter Range: 1.4 – 1.8 mm Compatible Cable Diameter Range: .055 – .071 in Primary Product Color: White Snap-On STD 02 1.4 – 1.8 mm .055 – .071" | Std Snap-On Marker | Part Number: 6-1768041-4 | Internal Number: 6-1768041-4 | Alias Number: A98870-000 | White | TE Connectivity | TE Store |
Wire Labels & Markers STD02W-PLUS | Sager |
Where can I find additional details, specifications and documents for a 6-1768041-4?
Additional datasheets, footprints and schematics for 6-1768041-4 are listed on our Part Details page. You can also find images and similar parts to 6-1768041-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768041-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768041-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768041-4 fall under?
The 6-1768041-4 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 6-1768041-4 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768041-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768041-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768041-4 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Conrad, Newark Electronics and Future Electronics have stock available or on a lead time for 6-1768041-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768041-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1768041-4?
You can fill out our help required form which you can use to request a quote for 6-1768041-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.