Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1676941-4 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 14 x 18.3mm |
DC Resistance | .2Ω |
Current Rating (Max) | 1600mA |
Inductance | 68µH |
Tolerance | 20% |
Mount Style | Surface Mount |
Quality Factor | 37 |
Packaging Method | Taped & Reeled |
Shielded | Yes |
Element Type | Wirewound |
Operating Temperature Range | -25 – 105°C |
Power Inductor (SMD), 68 uH, ± 20%, 1.6 A, Shielded, 3.4 A, 18.2mm x 14mm x 6.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 6-1676941-4?
Additional datasheets, footprints and schematics for 6-1676941-4 are listed on our Part Details page. You can also find images and similar parts to 6-1676941-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1676941-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1676941-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1676941-4 fall under?
The 6-1676941-4 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6-1676941-4 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1676941-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1676941-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1676941-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-1676941-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1676941-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1676941-4?
You can fill out our help required form which you can use to request a quote for 6-1676941-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.