Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 39 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Color | Green |
Housing Material | Polycarbonate GF |
Centerline (Pitch) | 3.96mm, .156in |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Signal |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 6-163309-7?
Additional datasheets, footprints and schematics for 6-163309-7 are listed on our Part Details page. You can also find images and similar parts to 6-163309-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-163309-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-163309-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-163309-7 fall under?
The 6-163309-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-163309-7 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-163309-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-163309-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-163309-7 have stock available?
There is no stock from authorised distributors for 6-163309-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-163309-7 often in real-time on the comparison pages.
What if I can't find stock of 6-163309-7?
You can fill out our help required form which you can use to request a quote for 6-163309-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.