Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1624113-4 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.29 x 1.73 x 1.52mm |
Tolerance | 5% |
DC Resistance | 2.2Ω |
Inductance | .68µH |
Current Rating (Max) | 190mA |
Self Resonant Frequency | .2GHz |
Mount Style | Surface Mount |
Quality Factor | 23 |
Packaging Method | Taped & Reeled |
Shielded | No |
Size Code | 0805 |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
Wirewound Inductor, 680 nH, 2.2 Ohm, ± 5%, 200 MHz, 190 mA, 0805 [2012 Metric] | Avnet America |
Wirewound Inductor, 680 nH, 2.2 Ohm, � 5%, 200 MHz, 190 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1624113-4?
Additional datasheets, footprints and schematics for 6-1624113-4 are listed on our Part Details page. You can also find images and similar parts to 6-1624113-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1624113-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1624113-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1624113-4 fall under?
The 6-1624113-4 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6-1624113-4 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1624113-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1624113-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1624113-4 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 6-1624113-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1624113-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1624113-4?
You can fill out our help required form which you can use to request a quote for 6-1624113-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.