Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ER74R05JTJIT,
6-1623746-8 |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 13.5 x 6mm |
Voltage Rating | 100V |
Resistance | .05Ω |
Resistance Class | Up to 1kΩ |
Power Rating | 3W |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 200°C |
ER74R05JT- 05 Ohm 3.00W Power Rating Fixed Resistor | Future Electronics |
Res Wirewound 0.05 Ohm 5% 3W 0ppm/°C to ±200ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Res Wirewound 0.05 Ohm 5% 3W 0ppm/�C to �200ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1623746-8?
Additional datasheets, footprints and schematics for 6-1623746-8 are listed on our Part Details page. You can also find images and similar parts to 6-1623746-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1623746-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1623746-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1623746-8 fall under?
The 6-1623746-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 6-1623746-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1623746-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1623746-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1623746-8 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6-1623746-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1623746-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1623746-8?
You can fill out our help required form which you can use to request a quote for 6-1623746-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.