Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1618274-1 |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form C, SPDT |
Contact Current Rating | 8A |
Auxiliary Contacts | Without |
Contact Switching Voltage (Max) | 8 |
Contact Voltage Rating | 8kVDC |
Voltage (Max) | 26.5VDC |
Coil Resistance | 335Ω |
Coil Voltage Rating | 26.5VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | Turret Terminals |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
Hc-6=Relay, Pressurized, Spdt |Amp Te Connectivity 6-1618274-1 | Newark Electronics |
HC-6 | Avnet America |
MILITARY RELAY HC-6 | TTI Europe |
Industrial Relays RELAY, PRESSURIZED SPDT | Sager |
Where can I find additional details, specifications and documents for a 6-1618274-1?
Additional datasheets, footprints and schematics for 6-1618274-1 are listed on our Part Details page. You can also find images and similar parts to 6-1618274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618274-1 fall under?
The 6-1618274-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1618274-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618274-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 6-1618274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618274-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1618274-1?
You can fill out our help required form which you can use to request a quote for 6-1618274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.