Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .04 – .078in, 1.01 – 2mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .32 – .51mm², 22 – 20AWG |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .110 SRS.FASTON REC | Rapid Electronics |
TE Connectivity 110 FASTON REC 22-20 AWG TPBR Wire Termi | Distrelec |
CRIMP TERMINALS | Farnell |
110 Faston Rec 22-20 Awg Tpbr |Amp Te Connectivity 6-160316-4 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG F 14mm 3.7mm Tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-160316-4?
Additional datasheets, footprints and schematics for 6-160316-4 are listed on our Part Details page. You can also find images and similar parts to 6-160316-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160316-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160316-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160316-4 fall under?
The 6-160316-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160316-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160316-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160316-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160316-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6-160316-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160316-4 often in real-time on the comparison pages.
What if I can't find stock of 6-160316-4?
You can fill out our help required form which you can use to request a quote for 6-160316-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.