Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.60
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$3.92
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
475
in stock
|
Buy Now | |
Farnell
from US$6.58
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
TE Store
from US$5.00
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 12 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Tray |
Packaging Quantity | 25 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
12 Modii Hd Srra B/A .100Cl,lf |Amp Te Connectivity 6-146304-2 | Newark Electronics |
12 MODII HD SRRA B/A .100CL LF | Rapid Electronics |
TE Connectivity 12 MODII HD SRRA B/A .100CL LF Headers & Wire Housings 12 MODII HD SRRA B/A .100CL LF | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 12 Modii Hd Srra B/A .100Cl, Lf | TE Connectivity 6-146304-2 | RS Americas |
Special Order: 12 MODII HD SRRA B/A .100CL,LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 6-146304-2 | Internal Number: 6-146304-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-146304-2?
Additional datasheets, footprints and schematics for 6-146304-2 are listed on our Part Details page. You can also find images and similar parts to 6-146304-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146304-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146304-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146304-2 fall under?
The 6-146304-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146304-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146304-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146304-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146304-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-146304-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146304-2 often in real-time on the comparison pages.
What if I can't find stock of 6-146304-2?
You can fill out our help required form which you can use to request a quote for 6-146304-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.