Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.98
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
562
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
562
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
562
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
TE Store
from US$4.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
20 Modii Hdr Drst B/A .100Cl Lf |Amp Te Connectivity 6-146257-0 | Newark Electronics |
TE Connectivity - AMP PCB Conn 20 MODII HDR DRST B/A LF | Distrelec |
AMPMODU 20 Position Through-Hole Dual Row Straight .100 Inch Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Shrouded PCB Breakaway Header, 20-C, Thru-Hole, Straight, AMPMODU Headers Series | TE Connectivity 6-146257-0 | RS Americas |
Special Order: 20 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 6-146257-0 | Internal Number: 6-146257-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-146257-0?
Additional datasheets, footprints and schematics for 6-146257-0 are listed on our Part Details page. You can also find images and similar parts to 6-146257-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146257-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146257-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146257-0 fall under?
The 6-146257-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146257-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146257-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146257-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146257-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6-146257-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146257-0 often in real-time on the comparison pages.
What if I can't find stock of 6-146257-0?
You can fill out our help required form which you can use to request a quote for 6-146257-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.