Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.62
|
4,390
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
4,390
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
4,390
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
4,390
in stock
|
Buy Now | |
Farnell
from US$5.23
|
3,520
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$4.27
|
-
|
Buy Now | |
TE Store
from US$5.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 34 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 34P Hdr Drst B/A |Amp Te Connectivity 6-146256-7 | Newark Electronics |
Headers&Wire Housings 34P HDR DRST B/A | Rapid Electronics |
TE Connectivity 34 MODII HDR DRST B/A .100CL LF Board Connector 34 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 34 Modii Hdr Drst B/A .100Cl Lf | TE Connectivity 6-146256-7 | RS Americas |
34 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 34 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 34 | PCB Header & Receptacle | Part Number: 6-146256-7 | Internal Number: 6-146256-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-146256-7?
Additional datasheets, footprints and schematics for 6-146256-7 are listed on our Part Details page. You can also find images and similar parts to 6-146256-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146256-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146256-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146256-7 fall under?
The 6-146256-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146256-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146256-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146256-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146256-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-146256-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146256-7 often in real-time on the comparison pages.
What if I can't find stock of 6-146256-7?
You can fill out our help required form which you can use to request a quote for 6-146256-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.