Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0570-P05 |
Prices starting from US$16.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.98
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$22.89
|
475
in stock
|
Buy Now | |
Avnet America
from US$17.12
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$19.56
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
103
in stock
|
Buy Now | |
Farnell
from US$22.51
|
80
in stock
|
Buy Now | |
TE Store
from US$42.19
|
72
in stock
|
Buy Now | |
Distrelec
from US$16.38
|
34
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$20.90
|
-
|
Buy Now | |
RS Americas
from US$23.49
|
-
|
Buy Now | |
TTI Europe
from US$16.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Shell Material | CuZn |
Hermetically Sealed | No |
Number of Positions | 5 |
Contact Type | Pin |
Assembly Length | 22.5mm |
Wire Size | .25mm², 24AWG |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
6-1437719-5 Rohs Compliant: Yes |Te Connectivity 6-1437719-5 | Newark Electronics |
Conn Shielded Circular Subminiature PIN 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Standard Circular Connector PIN HDR 5P 3A PCB | Rapid Electronics |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
T01-0570-P05-MALE REC PANEL-PCB STRAIGHT Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 5 Printed Circuit Board | Standard Circular Connector | Part Number: 6-1437719-5 | Internal Number: 6-1437719-5 | Alias Number: T01-0570-P05 | TE Connectivity | TE Store |
TE Connectivity TRIAD 01 Series Circular Connector Straight 5-Position Pin Contact Solder Termination PCB Mount | Distrelec |
Triad01 Panel Mnt Plug, 5 way, pin | RS |
Connector, T01-0570-P05-Male Rec Panel-PCB Straight | TE Connectivity 6-1437719-5 | RS Americas |
T01-0570-P05-MALE REC PANEL-P | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1437719-5?
Additional datasheets, footprints and schematics for 6-1437719-5 are listed on our Part Details page. You can also find images and similar parts to 6-1437719-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437719-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437719-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437719-5 fall under?
The 6-1437719-5 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1437719-5 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437719-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437719-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437719-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 6-1437719-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437719-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1437719-5?
You can fill out our help required form which you can use to request a quote for 6-1437719-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.