Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F06475-000,
TKAD, AMP-6-1437661-4 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.87
|
726
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
4,477
in stock
|
Buy Now | |
TE Store
from US$3.71
|
2,537
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
726
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
726
in stock
|
Buy Now | |
Farnell
from US$4.34
|
600
in stock
|
Buy Now | |
element14
from US$1.74
|
405
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Carlton-Bates
from US$1.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Barrier Strip |
TSB Block Series Grey Polycarbonate Terminal Block Adapter | Future Electronics |
TKAD=TRK ADPT. 640054900 Barrier Strip | Part Number: 6-1437661-4 | Internal Number: 6-1437661-4 | Alias Number: AMP-6-1437661-4 | TE Connectivity | TE Store |
Tkad=Trk Adpt. 640054900 |Amp Te Connectivity 6-1437661-4 | Newark Electronics |
HARDWARE FASTENER, PC, 58.42 | Farnell |
Size (mm):- | element14 |
Adapter Term Blk TSB Series Gray Polycarbonate | TE Connectivity 6-1437661-4 | RS Americas |
Connector Accessories Track Use With Channel to Mount On DIN Rail | Avnet America |
Terminal Block Adapter, 1.35 in. W, TKAD to TRK/Block to Rail Adapter Device, Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6-1437661-4?
Additional datasheets, footprints and schematics for 6-1437661-4 are listed on our Part Details page. You can also find images and similar parts to 6-1437661-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437661-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437661-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437661-4 fall under?
The 6-1437661-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 6-1437661-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437661-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437661-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437661-4 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-1437661-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437661-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1437661-4?
You can fill out our help required form which you can use to request a quote for 6-1437661-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.