Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437572-8 |
Actuator Material | Polyamide |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Case Material | Polyester |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Actuator Color | Black |
Actuator Profile | Extended |
Number of Actuators | Single |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | No |
Operating Function | NO, Momentary |
Support Bracket | Without |
Tactile | No |
Snap Action | Without |
ESD Grounding Terminal | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Actuator Length | 4.01mm, .158in |
Button Width | 3.35mm, .132in |
Voltage Rating | 20VAC, 20VDC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | No center terminal |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Product Type | Switch |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch Push Button N.O. SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Pushbutton Switches SP MOM BK ACT THRD | Sager |
Where can I find additional details, specifications and documents for a 6-1437572-8?
Additional datasheets, footprints and schematics for 6-1437572-8 are listed on our Part Details page. You can also find images and similar parts to 6-1437572-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437572-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437572-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437572-8 fall under?
The 6-1437572-8 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1437572-8 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437572-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437572-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437572-8 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 6-1437572-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437572-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1437572-8?
You can fill out our help required form which you can use to request a quote for 6-1437572-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.