Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437561-1 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Actuator Finish | Gold |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Gold |
Toggle Length | .221in, 5.61mm |
Dielectric Strength | 1000VAC |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 20 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Each switch is provided with a disposable boot used only during cleaning operation. |
Sealed | Yes |
Toggle Style | Baton Short |
Toggle Actuation | Horizontal |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Right Angle |
Switch Toggle ON OFF ON SPDT Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount | Avnet America |
Toggle Switches SP ON-OFF-ON R/A PCB | Sager |
Where can I find additional details, specifications and documents for a 6-1437561-1?
Additional datasheets, footprints and schematics for 6-1437561-1 are listed on our Part Details page. You can also find images and similar parts to 6-1437561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437561-1 fall under?
The 6-1437561-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1437561-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437561-1 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 6-1437561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437561-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1437561-1?
You can fill out our help required form which you can use to request a quote for 6-1437561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.