Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8134-HC-5P3 |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Mating Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Hole Size (Recommended) | .062in, 1.57mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Socket Length | .138in, 3.51mm |
Mating Pin Diameter Range | .66 – .74mm, .026 – .029in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sealable | No |
Sleeve Style | Open Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic/Automatic |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Socket pcb discrete closed Holtite | RS |
Solderless Socket, Holtite , Tin/Lead Contact Finish, Beryllium Copper Contact, 0.016 Inch To 0.021 Inch Lead Size, 0.030 Inch Board Thickness Rohs Compliant: No |Amp Te Connectivity 6-1437514-7 | Newark Electronics |
Socket pcb discrete closed Holtite | TE Connectivity 6-1437514-7 | RS Americas |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet Asia |
Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | HOLTITE Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Lead Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-1437514-7?
Additional datasheets, footprints and schematics for 6-1437514-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437514-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437514-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437514-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437514-7 fall under?
The 6-1437514-7 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-1437514-7 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437514-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437514-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437514-7 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 6-1437514-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437514-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437514-7?
You can fill out our help required form which you can use to request a quote for 6-1437514-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.