Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 301-37-100M |
No distributors results available
Insulation Material | PVC |
---|---|
Jacket Color | Gray |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
Number of Conductors | 37 |
Number of Strands | 7 |
Wire Size | .08mm², 28AWG, 168CMA |
Cable Insulation Height | .91mm, .036in |
Length | 100m, 328ft |
Cable Insulation Width | 47mm, 1.85in |
Strand Size | 36AWG |
Propagation Delay | 4.4 ns/m |
Current Rating | 2A |
Capacitance | 81pF/m |
Impedance | 63Ω |
电容 | 81pF/m |
Voltage Rating | 300V |
Centerline | 1.27mm, .05in |
Agency/Standard | UL |
UL Listing | AWM Style 20267 |
Packaging Quantity | 100m, 328.1ft |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Cable Type | Round to Flat Cable |
Shielded | No |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Product Category | Ribbon Cable |
Cross Talk (Far End) | 4.8% |
Cross Talk (Near End) | 3.8% |
Operating Temperature Range | -40 – 80°C |
Where can I find additional details, specifications and documents for a 6-1437373-6?
Additional datasheets, footprints and schematics for 6-1437373-6 are listed on our Part Details page. You can also find images and similar parts to 6-1437373-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437373-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437373-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437373-6 fall under?
The 6-1437373-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 6-1437373-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437373-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437373-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437373-6 have stock available?
There is no stock from authorised distributors for 6-1437373-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437373-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1437373-6?
You can fill out our help required form which you can use to request a quote for 6-1437373-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.