Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FP-1200SP |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Housing Material | Polyamide |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Package |
実装方法 | Package |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Special Order: FP-1200SP=FLXPAC HSNG FSKT 12 FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 12 2.54 mm | Ffc Connector | Part Number: 6-1437250-4 | Internal Number: 6-1437250-4 | Alias Number: FP-1200SP | TE Connectivity | TE Store |
AMP6-1437250-4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1437250-4?
Additional datasheets, footprints and schematics for 6-1437250-4 are listed on our Part Details page. You can also find images and similar parts to 6-1437250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437250-4 fall under?
The 6-1437250-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1437250-4 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437250-4 have stock available?
Authorised distributors including TE Store and Avnet Abacus have stock available or on a lead time for 6-1437250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437250-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1437250-4?
You can fill out our help required form which you can use to request a quote for 6-1437250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.