Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437217-3 |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.41
|
-
|
Buy Now |
Flexible Strip Jumper Insulation Material | Kapton |
---|---|
Number of Conductors | 25 |
Number of Positions | 25 |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Pin Arrangement (Left) | A |
Pin Arrangement (Right) | A |
Wire Size | .129mm², 26AWG |
Product Length | 53.34mm, 2.1in |
Operating Voltage | 300VAC |
Impedance | 118Ω |
Centerline (Pitch) | 1.9mm, .075in |
Connector Mounting Type | Panel |
Circuit Application | Power |
Connector System | Wire-to-Board |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Type | Solid |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
FFC Jumper Cable 25Conductors 26AWG Copper 200VAC 2A | Avnet America |
Where can I find additional details, specifications and documents for a 6-1437217-3?
Additional datasheets, footprints and schematics for 6-1437217-3 are listed on our Part Details page. You can also find images and similar parts to 6-1437217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437217-3 fall under?
The 6-1437217-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 6-1437217-3 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437217-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-1437217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437217-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1437217-3?
You can fill out our help required form which you can use to request a quote for 6-1437217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.