Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022L26E |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Actuating System | AC |
Timing Range (Off-Time) | 20 – 200seconds |
Input Voltage | 277VAC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Relay, 7022L26E=Std, Off, 2P, 277Vac,200Sec | TE Connectivity 6-1423162-3 | RS Americas |
7022L26E=RLY,STD,OFF,2P,277VAC | Avnet America |
Time Delay & Timing Relays RLY STD OFF 2P 277VAC 200SEC | Sager |
Where can I find additional details, specifications and documents for a 6-1423162-3?
Additional datasheets, footprints and schematics for 6-1423162-3 are listed on our Part Details page. You can also find images and similar parts to 6-1423162-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1423162-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1423162-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1423162-3 fall under?
The 6-1423162-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1423162-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1423162-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1423162-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1423162-3 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 6-1423162-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1423162-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1423162-3?
You can fill out our help required form which you can use to request a quote for 6-1423162-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.