Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1419130-5 |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.74
|
17
in stock
|
Buy Now | |
TTI Europe
from US$1.74
|
4,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
1,999
in stock
|
Buy Now | |
element14
from US$2.04
|
1,758
in stock
|
Buy Now | |
Farnell
from US$2.51
|
1,758
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight | 3.5g, .1235oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-THT, Plug-In |
Contact Material | Nickel-Palladium Alloy |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Length | .606in, 15.4mm |
Insulation Clearance Between Contact and Coil | .059in, 1.5mm |
Height | .441in, 11.2mm |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Insulation Clearance Class | 0 – 2.5mm |
Width | .409in, 10.4mm |
Length Class (Mechanical) | 14 – 16 mm |
Coil Resistance | 320Ω |
Contact Limiting Breaking Current | 1A |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Creepage Between Contact and Coil | 1.76mm, .069in |
Insulation Creepage Class | 1.5 – 3mm |
Contact Voltage Rating | 120VAC, 24VDC |
Contact Switching Load (Min) | 1mA @ 1V |
Contact Limiting Short-Time Current | 1A |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Coil Power Rating Class | 150 – 200 mW |
Actuating System | AC/DC |
Contact Limiting Continuous Current | 1A |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 24VDC, 120VAC |
Coil Magnetic System | Monostable, AC/DC |
Contact Limiting Making Current | 1A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating (DC) | 200mW |
Power Consumption | 200mW |
Mounting Type | Socket, Printed Circuit Board |
Performance Type | Sensitive |
Packaging Method | Box & Tube, Tube |
Product Type | Relay |
Relay Type | Signal PCB Relay OUAZ |
Relay Style | OUAZ Signal Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -30 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
SIGNAL RELAY | TTI Europe |
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A | element14 |
Low Signal Relays-PCB SPDT 12VDC 1A COMM SIGNAL | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity Signal Relay OUAZ, 1CO, DC, 12V, 1A, 700Ohm | Distrelec |
Ouaz-Sh-112L,900 |Amp Te Connectivity 6-1419130-5 | Newark Electronics |
Relay Signal SPDT 120VAC 12VDC Through Hole Box/Tube | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 6-1419130-5?
Additional datasheets, footprints and schematics for 6-1419130-5 are listed on our Part Details page. You can also find images and similar parts to 6-1419130-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419130-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419130-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419130-5 fall under?
The 6-1419130-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1419130-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419130-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419130-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419130-5 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and Rapid Electronics have stock available or on a lead time for 6-1419130-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419130-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1419130-5?
You can fill out our help required form which you can use to request a quote for 6-1419130-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.