Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1419102-0 |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.14
|
5,390
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
14,030
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
5,390
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
4,459
in stock
|
Buy Now | |
Heilind Electronics
from US$4.45
|
4,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.45
|
810
in stock
|
Buy Now | |
RS Americas
from US$4.71
|
657
in stock
|
Buy Now | |
element14
from US$3.74
|
319
in stock
|
Buy Now | |
Conrad
from US$7.54
|
15
in stock
|
Buy Now | |
Distrelec
from US$5.52
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
Boersig
from US$3.85
|
-
|
Buy Now | |
TTI Europe
from US$2.77
|
-
|
Buy Now | |
Sager
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.164oz, 33g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 20 – 30A |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 1 Form A (NO) |
Length Class (Mechanical) | 30 – 35mm |
Product Height | 1.098in, 27.9mm |
Product Length | 1.281in, 32.5mm |
Insulation Clearance Between Contact & Coil | .125in, 3.18mm |
Product Width | 27.4mm, 1.079in |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 144Ω |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating DC | 1000mW |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Bundle |
実装方法 | Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
T9A Series SPST 30 A 12 V Quick Connect Panel Mount Power Relay | Future Electronics |
General Purpose Relays Spst-No Flng Mt 12Dc |Amp Te Connectivity 6-1419102-0 | Newark Electronics |
General Purpose Relays SPST-NO FLNG MT 12DC | Rapid Electronics |
T9AP1D52-12=RELAY,QC,DUST,FLAN | Heilind Electronics |
Relay, E-Mech, Power, SPST-NO, 30A, Ctrl-V 12DC, Vol-Rtg 240AC, Flange Mnt | TE Connectivity 6-1419102-0 | RS Americas |
POWER RELAY, SPST-NO, 30A, 277VAC, PANEL | element14 |
Additional technical information: Output Port: AC / ACType of Relay Mounting: Flange Mounting, PCB MountingType of Relay Connection: PCB ConnectionsOutput Rated Voltage (AC Relay) (Vrms): 0 – 240Output Rated Current (A): 0 – 30Output Rated Current (Arms): 0 – 30Output Voltage (max.) (V) 240output current (min.) (A): 1Output switching: Randomsealing class: RTIHousing type: Plastic dust capInsulation distance class (mm): 2.5 – 4Insulation creep current class (mm): 5.5 – 8Insulation probe functions: Original standing surge voltage of 6,000 V between contacts & coilContact cut-off current (A): 30Contact coating material: AgCdOContact switch-in current (A): 30Contact limit current (A):30 contact duration | Conrad |
TE Connectivity PCB Power Relay T9A 1NO 30A DC 12V 144Ohm | Distrelec |
Electromechanical Relay SPST-NO 30A 12VDC 144Ohm Flange Mount | Avnet America |
POWER RELAY 12V 30A 1CO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1419102-0?
Additional datasheets, footprints and schematics for 6-1419102-0 are listed on our Part Details page. You can also find images and similar parts to 6-1419102-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419102-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419102-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419102-0 fall under?
The 6-1419102-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1419102-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419102-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419102-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419102-0 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 6-1419102-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419102-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1419102-0?
You can fill out our help required form which you can use to request a quote for 6-1419102-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.