6-1414920-1 Relays by TE Connectivity

V23086R2801A403-EV-CBOX

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 8g, .282oz
Contact Base Material AgSnO2
Terminal Type PCB-THR
Contact Current Class 20 – 30A
Contact Arrangement 2 Form C (CO)
Height Class (Mechanical) 10 – 11mm
Product Width .508in, 12.9mm
Product Length 23.6mm, .929in
Product Height .4in, 10.2mm
Width Class (Mechanical) 12 – 16mm
Length Class (Mechanical) 20 – 25mm
Coil Resistance 254Ω
Contact Limiting Continuous Current 30A
Coil Power Rating Class 500 – 600mW
Contact Limiting Breaking Current 30A
Coil Power Rating DC 567mW
Insulation Initial Dielectric Between Coil & Contact Class 0 – 500V
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Limiting Making Current 40A
Insulation Initial Dielectric Between Contacts & Coil 500Vrms
Coil Magnetic System Monostable, DC
Contact Switching Load (Min) 1000mA @ 5V
Coil Voltage Rating 12VDC
Mounting Type Printed Circuit Board
Current Rating (85°C) 20, 15
High Power Relays (<75A) No
Relay Type Double Micro Relay K
Voltage (Nominal) 12VDC
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 221°F, 105°C
Environmental Ambient Temperature Class 85 – 105°C

Alternative Descriptions

Electromechanical Relay DPDT 30(NO)/25(NC)A 12VDC 254Ohm Through Hole | Avnet America
Automotive Relays V23086R2801A403-EV-CBOX | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1414920-1?

Additional datasheets, footprints and schematics for 6-1414920-1 are listed on our Part Details page. You can also find images and similar parts to 6-1414920-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1414920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1414920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1414920-1 fall under?

The 6-1414920-1 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Double Relays.

Can I view similar or alternative parts?

You can view similar parts to 6-1414920-1 when available in the PCB Double Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1414920-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1414920-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1414920-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6-1414920-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1414920-1 often in real-time on the comparison pages.

What if I can't find stock of 6-1414920-1?

You can fill out our help required form which you can use to request a quote for 6-1414920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay