Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200C300 |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Future Electronics
from US$1.46
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Distrelec
from US$2.05
|
-
|
Buy Now | |
TE Store
from US$3.16
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 30 |
Rows Loaded | A, B, C |
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 30 |
Position Locations Loaded | Every even pitch |
Number of Columns | 10 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Connector Height | 18.08mm |
コネクタの高さ | 18.08mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Third |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm, .118in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
30 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, | Future Electronics |
Din 41612 Connectors 2X8 Ml Inline Assy Key A |Potter&brumfield Te Connectivity 6-1393644-9 | Newark Electronics |
Conn DIN 41612 M 30 POS 2.54mm Solder RA Thru-Hole | Avnet America |
V42254B1200C300=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 6-1393644-9 | RS Americas |
TE Connectivity - AMP Connector V42254B1200C300%3DPC612 MESSERLE | Distrelec |
V42254B1200C300=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 30 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 6-1393644-9 | Internal Number: 6-1393644-9 | Alias Number: V42254B1200C300 | TE Connectivity | TE Store |
DIN 41612 Connectors | Sager |
Where can I find additional details, specifications and documents for a 6-1393644-9?
Additional datasheets, footprints and schematics for 6-1393644-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393644-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393644-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393644-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393644-9 fall under?
The 6-1393644-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1393644-9 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393644-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393644-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393644-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 6-1393644-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393644-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393644-9?
You can fill out our help required form which you can use to request a quote for 6-1393644-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.