Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393215-6 |
Prices starting from US$13.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.15
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$18.04
|
266
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
229
in stock
|
Buy Now | |
Farnell
from US$35.90
|
186
in stock
|
Buy Now | |
Distrelec
from US$17.57
|
37
in stock
|
Buy Now | |
element14
from US$13.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Material | AgNi0.15 |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Coil Power Rating DC | 450mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 6VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
General Purpose Relays V23057B 1A101 KARTENRELAIS | Rapid Electronics |
V23057-B0001-A101 |Amp Te Connectivity 6-1393215-6 | Newark Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
TE Connectivity V23057-B0001-A101 General Purpose Relays | Distrelec |
General Purpose Relays | Sager |
Electromechanical Relay SPDT 15A 6VDC 80Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393215-6?
Additional datasheets, footprints and schematics for 6-1393215-6 are listed on our Part Details page. You can also find images and similar parts to 6-1393215-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393215-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393215-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393215-6 fall under?
The 6-1393215-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393215-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393215-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393215-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393215-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 6-1393215-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393215-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1393215-6?
You can fill out our help required form which you can use to request a quote for 6-1393215-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.