Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393122-5 |
Prices starting from US$26.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$62.00
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$44.05
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$31.25
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$31.30
|
44
in stock
|
Buy Now | |
Farnell
from US$62.21
|
36
in stock
|
Buy Now | |
Avnet America
from US$26.03
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 1.587oz, 45g |
---|---|
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 4 |
Contact Arrangement | 4 Form C (CO) |
Terminal Type | Solder, Plug-In |
Contact Current Rating (Max) | 5A |
Product Height | 1.5in, 38.1mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 30 – 40mm |
Width Class (Mechanical) | 20 – 25mm |
Product Width | 21.8mm, .858in |
Product Length | 1.111in, 28.2mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Special Features | LED, Electrical Indicator, UL Coil Insulation Class B |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Resistance | 2600Ω |
Contact Limiting Breaking Current | 5A |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Continuous Current | 5A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -45 – 70°C |
Khau-17D12L-48=Kh |Amp Te Connectivity 6-1393122-5 | Newark Electronics |
Industrial Relays 4PDT 5A 48VDC RELAY GP | Rapid Electronics |
TE Connectivity KHAU-17D12L-48 KH Power/Signal Relay 4 F | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Where can I find additional details, specifications and documents for a 6-1393122-5?
Additional datasheets, footprints and schematics for 6-1393122-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393122-5 fall under?
The 6-1393122-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393122-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393122-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1393122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393122-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1393122-5?
You can fill out our help required form which you can use to request a quote for 6-1393122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.