Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393118-4 |
Prices starting from US$11.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.27
|
3
in stock
|
Buy Now | |
RS Americas
from US$11.28
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$22.40
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$28.18
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$22.70
|
3
in stock
|
Buy Now | |
Avnet America
from US$16.66
|
-
|
Buy Now | |
Sager
from US$18.83
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Number of Poles | 1 |
Terminal Type | Solder, Quick Connect |
Contact Current Rating (Max) | 10A |
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Product Height | 35.7mm, 1.405in |
Product Width | 1.531in, 38.9mm |
Length Class (Mechanical) | 40 – 50mm |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 1.906in, 48.4mm |
Width Class (Mechanical) | 30 – 40mm |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Coil Resistance | 85Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Coil Power Rating AC | 2VA |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Bracket, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 55°C |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Power Relays | RS Americas |
General Purpose Relays Spdt 10A 24Vac Enclosed |Amp Te Connectivity 6-1393118-4 | Newark Electronics |
General Purpose Relays SPDT 10A 24VAC ENCLOSED | Rapid Electronics |
TE Connectivity KUP-5A55-24 KU Power/Signal Relay 1 Form | Distrelec |
Electromechanical Relay SPDT 10A 24VAC 85Ohm Bracket Mount | Avnet America |
General Purpose Relays SPDT 10A 24VAC ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 6-1393118-4?
Additional datasheets, footprints and schematics for 6-1393118-4 are listed on our Part Details page. You can also find images and similar parts to 6-1393118-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393118-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393118-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393118-4 fall under?
The 6-1393118-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393118-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393118-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393118-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393118-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-1393118-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393118-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1393118-4?
You can fill out our help required form which you can use to request a quote for 6-1393118-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.