Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393116-9 |
Prices starting from US$35.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$49.65
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$44.01
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$44.40
|
25
in stock
|
Buy Now | |
Farnell
from US$53.90
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$45.48
|
-
|
Buy Now | |
Avnet America
from US$35.33
|
-
|
Buy Now | |
Sager
from US$49.90
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Number of Poles | 2 |
Terminal Type | Quick Connect, Solder |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 15A |
Contact Material | AgCdO |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 1.52in, 38.6mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Product Height | 2.248in, 57.1mm |
Product Width | 1.374in, 34.9mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Continuous Current | 15A |
Contact Limiting Breaking Current | 15A |
Actuating System | DC |
Coil Resistance | 472Ω |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Voltage Rating | 277VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 15A |
Insulation Initial Resistance | 100MΩ |
Coil Power Rating DC | 1250mW |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Short-Time Current | 15A |
Contact Switching Load (Min) | 300mA @ 12V |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
General Purpose Relays KUMP-11DT8-24=KU | Rapid Electronics |
TE Connectivity KUMP-11DT8-24 KU Power/Signal Relay 2 Fo | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
General Purpose Relays Kump-11Dt8-24=Ku |Amp Te Connectivity 6-1393116-9 | Newark Electronics |
Electromechanical Relay DPDT 15A 24VDC 472Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1393116-9?
Additional datasheets, footprints and schematics for 6-1393116-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393116-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393116-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393116-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393116-9 fall under?
The 6-1393116-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393116-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393116-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393116-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393116-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6-1393116-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393116-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393116-9?
You can fill out our help required form which you can use to request a quote for 6-1393116-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.