Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393114-9 |
Prices starting from US$17.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$25.14
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.14
|
125
in stock
|
Buy Now | |
Powell Electronics
from US$23.75
|
50
in stock
|
Buy Now | |
Distrelec
from US$30.73
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$30.28
|
-
|
Buy Now | |
Future Electronics
from US$18.63
|
-
|
Buy Now | |
Avnet America
from US$17.85
|
-
|
Buy Now | |
TTI Europe
from US$17.64
|
-
|
Buy Now | |
Sager
from US$19.52
|
-
|
Buy Now |
Product Weight | 92g, 3.245oz |
---|---|
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 20A |
Contact Material | AgCdO |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 35.7mm, 1.405in |
Product Length | 1.97in, 50mm |
Product Width | 38.9mm, 1.531in |
Height Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 40 – 50mm |
Actuating System | AC |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Power Rating AC | 2.9VA |
Insulation Initial Resistance | 100MΩ |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Contacts & Coil | 3750Vrms, 3750V |
Coil Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 2 – 3VA |
Coil Magnetic System | Monostable, AC |
Coil Resistance | 1700Ω |
Relay Mounting Type | Bracket, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
KUHP-11A51-120=KU | Heilind Electronics |
TE Connectivity PCB Power Relay KUHP 2CO 16A AC 120V 1.7kOhm | Distrelec |
General Purpose Relays Dp 20A Brkt Mt 120Ac |Amp Te Connectivity 6-1393114-9 | Newark Electronics |
KUHP Series 20 A SPDT 120 VAC Bracket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 20A 120VAC 1.7KOhm Bracket Mount | Avnet America |
GPR RELAY SPDT 20A 120VAC | TTI Europe |
General Purpose Relays DP 20A BRKT MT 120AC | Sager |
Where can I find additional details, specifications and documents for a 6-1393114-9?
Additional datasheets, footprints and schematics for 6-1393114-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393114-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393114-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393114-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393114-9 fall under?
The 6-1393114-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393114-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393114-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393114-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393114-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 6-1393114-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393114-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393114-9?
You can fill out our help required form which you can use to request a quote for 6-1393114-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.