Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 2.54µm |
Connector Length | 1.3in, 33.02mm |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube, Tube/Box |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 16 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
12 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 6-103639-1 | Internal Number: 6-103639-1 | TE Connectivity | TE Store |
12 Mte Hdr Srst Latch .100Cl |Amp Te Connectivity 6-103639-1 | Newark Electronics |
12 Position Single Row 2.54 mm Through Hole Male Pin Header | Future Electronics |
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 12 Mte Hdr Srst Latch .100Cl | TE Connectivity 6-103639-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 6-103639-1?
Additional datasheets, footprints and schematics for 6-103639-1 are listed on our Part Details page. You can also find images and similar parts to 6-103639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103639-1 fall under?
The 6-103639-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-103639-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103639-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-103639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103639-1 often in real-time on the comparison pages.
What if I can't find stock of 6-103639-1?
You can fill out our help required form which you can use to request a quote for 6-103639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.