Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Configuration | Bandolier Square Post |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Comment | Posts can be applied using Hand Tool 91419-1., The Bandolier Insertion head can be used on the Comp-U-Serter II machine or the Modular Insertion System Bench machine. |
実装方法 | Reel |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C |
Headers&Wire Housings MACH APL BAND W/POST | Rapid Electronics |
TE Connectivity MACH APL BAND W/POST SN ROHS Headers & W | Distrelec |
Mach Apl Band W/Post Sn, Rohs |Amp Te Connectivity 6-103577-1 | Newark Electronics |
750V 3A Tin over Nickel AmpModu Contact | Future Electronics |
Contact PIN Solder ST Thru-Hole Reel | Avnet America |
Connector, AMPMODU, Mach Apl Band W/Post Sn, Rohs | TE Connectivity 6-103577-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-103577-1?
Additional datasheets, footprints and schematics for 6-103577-1 are listed on our Part Details page. You can also find images and similar parts to 6-103577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103577-1 fall under?
The 6-103577-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-103577-1 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103577-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 6-103577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103577-1 often in real-time on the comparison pages.
What if I can't find stock of 6-103577-1?
You can fill out our help required form which you can use to request a quote for 6-103577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.