Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
870
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
870
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
870
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
870
in stock
|
Buy Now | |
Farnell
from US$3.12
|
816
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
TE Store
from US$4.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Shrouded End Dimension | 1.778mm, .07in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 16 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Shrouded Ver Sngl 12 With Standoffs |Amp Te Connectivity 6-103414-0 | Newark Electronics |
SHROUDED VER SNGL 12 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB Conn 12 MODII HDR SRST SHRD | Distrelec |
CONN, HEADER, 12POS, 1ROW, 2.54MM, TH | Farnell |
2.54mm,Header,vert,shrd,SR,12W,Sn | RS |
AMPMODU 12 Position Through-Hole Single Row Straight 2.54 mm Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Straight PCB Header, 12-Way 1 Row, 2.54mm Pitch, 3A, AMPMODU Mod II Series | TE Connectivity 6-103414-0 | RS Americas |
HEADER, VERTICAL, 1ROW, 12WAY | element14 |
Special Order: 12 MODII HDR SRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 6-103414-0 | Internal Number: 6-103414-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-103414-0?
Additional datasheets, footprints and schematics for 6-103414-0 are listed on our Part Details page. You can also find images and similar parts to 6-103414-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103414-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103414-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103414-0 fall under?
The 6-103414-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-103414-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103414-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103414-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103414-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-103414-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103414-0 often in real-time on the comparison pages.
What if I can't find stock of 6-103414-0?
You can fill out our help required form which you can use to request a quote for 6-103414-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.