Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Raspberry Red |
---|---|
Coding Key Number | 1246 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type L, Type A, Type D |
Applied to Connector Style | Receptacle |
Z-Pack F.coding Key Rohs Compliant: Yes |Amp Te Connectivity 6-100526-4 | Newark Electronics |
Connector Accessories Receptacle Coding Key Raspberry Red | Avnet America |
Connector, Z-Pack F.Coding Key | TE Connectivity 6-100526-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6-100526-4?
Additional datasheets, footprints and schematics for 6-100526-4 are listed on our Part Details page. You can also find images and similar parts to 6-100526-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100526-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100526-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100526-4 fall under?
The 6-100526-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 6-100526-4 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100526-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100526-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100526-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 6-100526-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100526-4 often in real-time on the comparison pages.
What if I can't find stock of 6-100526-4?
You can fill out our help required form which you can use to request a quote for 6-100526-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.