Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Glass-Filled Nylon |
---|---|
Primary Product Color | Gray |
Number of Positions | 64 |
Product Length | 85.88mm |
Comment | Receptacle Connector |
Packaging Quantity | 250 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
TE Connectivity Strain Relief Clip, 64 | Distrelec |
Connector Accessories 64 POS Strain Relief Nylon Bag | Avnet America |
TE 6-100103-4 Amp-latch Mil-type Housing Strain Relief 64P Grey | Rapid Electronics |
64P.A/L.STRAIN REL., Ribbon Connector Accessories | TE Connectivity 6-100103-4 | RS Americas |
64P.a/L.strain Rel. |Amp Te Connectivity 6-100103-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-100103-4?
Additional datasheets, footprints and schematics for 6-100103-4 are listed on our Part Details page. You can also find images and similar parts to 6-100103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100103-4 fall under?
The 6-100103-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6-100103-4 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100103-4 have stock available?
Authorised distributors including Distrelec, Avnet America, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 6-100103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100103-4 often in real-time on the comparison pages.
What if I can't find stock of 6-100103-4?
You can fill out our help required form which you can use to request a quote for 6-100103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.