Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.80
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
TWEEZER,4.5",SPR FINE,ANTI-MAG,SS,ITALY | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC |
RoHS Compliant | NA |
Precision Tweezer, 4.5In | Newark Electronics |
Economic Tweezer 115mm | element14 |
Weller Erem Tweezers Precision Stainless Steel Pointed 110mm | Distrelec |
EREM Pinzette | Boersig |
Where can I find additional details, specifications and documents for a 5SASL?
Additional datasheets, footprints and schematics for 5SASL are listed on our Part Details page. You can also find images and similar parts to 5SASL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5SASL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5SASL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5SASL fall under?
The 5SASL is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 5SASL when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5SASL you can contact the distributor directly for product support, shipping queries etc.
Is the 5SASL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5SASL have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 5SASL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5SASL often in real-time on the comparison pages.
What if I can't find stock of 5SASL?
You can fill out our help required form which you can use to request a quote for 5SASL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.