Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Compliant |
Prices starting from US$0.0313
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0356
|
950
in stock
|
Buy Now | |
Conrad
from US$0.12
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0442
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.0313
|
-
|
Buy Now | |
Farnell
from US$0.0412
|
-
|
Buy Now |
Product Range | SCN Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
SCN 2.5mm pitch housing 5 way | RS |
Content: 1 pc(s) | Conrad |
Housing, Receptacle, Crimp, 2.5Mm, 5Way | Newark Electronics |
5 Position 2.5mm Crimp Socket Housing | Future Electronics |
PITCH2.5MM,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a 5P-SCN?
Additional datasheets, footprints and schematics for 5P-SCN are listed on our Part Details page. You can also find images and similar parts to 5P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5P-SCN fall under?
The 5P-SCN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5P-SCN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 5P-SCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5P-SCN have stock available?
Authorised distributors including RS, Chip One Stop, Conrad, Newark Electronics and Future Electronics have stock available or on a lead time for 5P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5P-SCN often in real-time on the comparison pages.
What if I can't find stock of 5P-SCN?
You can fill out our help required form which you can use to request a quote for 5P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.