Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Clock IC Type | Clock Generator |
---|---|
Frequency | 125MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Clock IC Case Style | DFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5L2503-000NVGI?
Additional datasheets, footprints and schematics for 5L2503-000NVGI are listed on our Part Details page. You can also find images and similar parts to 5L2503-000NVGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5L2503-000NVGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5L2503-000NVGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5L2503-000NVGI fall under?
The 5L2503-000NVGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 5L2503-000NVGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5L2503-000NVGI you can contact the distributor directly for product support, shipping queries etc.
Is the 5L2503-000NVGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5L2503-000NVGI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 5L2503-000NVGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5L2503-000NVGI often in real-time on the comparison pages.
What if I can't find stock of 5L2503-000NVGI?
You can fill out our help required form which you can use to request a quote for 5L2503-000NVGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.