Status: | Unknown |
---|---|
Series: | Multimec 5 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
1,132
in stock
|
Buy Now | |
element14
from US$1.74
|
9,210
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
9,100
in stock
|
Buy Now | |
Farnell
from US$1.38
|
9,100
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
2,023
in stock
|
Buy Now | |
SOS electronic
from US$0.89
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$5.19
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$5.19
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
100
in stock
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now |
Product Range | Multimec 5 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
SWITCH, SMD, IP67, 3.5N, 0.05A, 24V | element14 |
Switch, Smd, Ip67, 3.5N, 0.05A, 24V | Newark Electronics |
COMMUTATEUR CMS IP67 3.5N 0.05A 24V | Farnell |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Top Actuated, Non-Illum,0.05A,24VDC, Gull | APEM Components 5GSH935 | RS Americas |
Where can I find additional details, specifications and documents for a 5GSH935?
Additional datasheets, footprints and schematics for 5GSH935 are listed on our Part Details page. You can also find images and similar parts to 5GSH935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GSH935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GSH935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GSH935 fall under?
The 5GSH935 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GSH935 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GSH935 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GSH935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5GSH935 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for 5GSH935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GSH935 often in real-time on the comparison pages.
What if I can't find stock of 5GSH935?
You can fill out our help required form which you can use to request a quote for 5GSH935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.